REB Storage Systems International VESTIL Edge-O-Dock Levelers VES801

Description
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.
Description
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
VESTIL Edge-O-Dock Levelers - VES801 - REB Storage Systems International
Chicago, IL, USA
VESTIL Edge-O-Dock Levelers
VES801
VESTIL Edge-O-Dock Levelers VES801
VESTIL Edge-O-Dock Levelers Handle Operation Adjustable Torsion Spring Counterbalance Mechanism Service Range up to 5" Above and Below Dock Height Made of High Strength Steel Self Storing Handle 18" High Bumpers to Service Various Truck Bed Heights Toe Guards & Grease Zerk Fittings These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

VESTIL Edge-O-Dock Levelers

  • Handle Operation
  • Adjustable Torsion Spring Counterbalance Mechanism
  • Service Range up to 5" Above and Below Dock Height
  • Made of High Strength Steel
  • Self Storing Handle
  • 18" High Bumpers to Service Various Truck Bed Heights
  • Toe Guards & Grease Zerk Fittings

These levelers permanently attach to the face of your dock, providing immediate use while saving valuable floor space. They never get lost or stolen and they minimize the potential of pinched fingers and toes. Units come complete with molded bumpers and self storing handle. FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Dock Equipment
Product Number VES801
Product Name VESTIL Edge-O-Dock Levelers
Equipment Type Dock Leveler
Unlock Full Specs
to access all available technical data

Similar Products

 - 3250882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Equipment Type Dock Door
Equipment Material Plastic
Length 118 inch (3000 mm)
View Details
Top Of Ground Dock Lift - 615612 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
View Details
MLM Economy Van Ramps - MLM602 - REB Storage Systems International
REB Storage Systems International
Specs
Equipment Type Dock Ramp
Weight Capacity 2000 lbs (907 kg)
Length 84 inch (2134 mm)
View Details
Aluminum Dock Boards - 10FB6048 - Heartland Engineered Products, LLC
Heartland Engineered Products, LLC
Specs
Equipment Type Dock Board / Plate
Equipment Material Aluminum
Equipment Features Portable
View Details