REB Storage Systems International Vestil Portable Steel Hoppers VES072

Description
Vestil Portable Steel Hoppers Durable 12 Gauge All Welded Construction Slope Front for Easy Loading and Dumping Fork Pockets & Casters for Full Portability Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are designed to move hopper over rough terrain (not to be used as a self-dumping hopper). Usable fork pockets are 7" x 2" on 21 5/8-inch centers (11 5/8" fork pocket center for 1/2 cubic yard capacity models only). Foot operated caster lock is included. Units tilt with assistance from operator handle for dumping contents. Welded construction for durability. FOB-Shipping Point.
Description
Vestil Portable Steel Hoppers Durable 12 Gauge All Welded Construction Slope Front for Easy Loading and Dumping Fork Pockets & Casters for Full Portability Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are designed to move hopper over rough terrain (not to be used as a self-dumping hopper). Usable fork pockets are 7" x 2" on 21 5/8-inch centers (11 5/8" fork pocket center for 1/2 cubic yard capacity models only). Foot operated caster lock is included. Units tilt with assistance from operator handle for dumping contents. Welded construction for durability. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Vestil Portable Steel Hoppers - VES072 - REB Storage Systems International
Chicago, IL, USA
Vestil Portable Steel Hoppers
VES072
Vestil Portable Steel Hoppers VES072
Vestil Portable Steel Hoppers Durable 12 Gauge All Welded Construction Slope Front for Easy Loading and Dumping Fork Pockets & Casters for Full Portability Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are designed to move hopper over rough terrain (not to be used as a self-dumping hopper). Usable fork pockets are 7" x 2" on 21 5/8-inch centers (11 5/8" fork pocket center for 1/2 cubic yard capacity models only). Foot operated caster lock is included. Units tilt with assistance from operator handle for dumping contents. Welded construction for durability. FOB-Shipping Point.

Vestil Portable Steel Hoppers

  • Durable 12 Gauge All Welded Construction
  • Slope Front for Easy Loading and Dumping
  • Fork Pockets & Casters for Full Portability

Portable Steel Hoppers make handling waste and bulk material safer and more convenient. Fork truck entry tubes are designed to move hopper over rough terrain (not to be used as a self-dumping hopper). Usable fork pockets are 7" x 2" on 21 5/8-inch centers (11 5/8" fork pocket center for 1/2 cubic yard capacity models only). Foot operated caster lock is included. Units tilt with assistance from operator handle for dumping contents. Welded construction for durability. FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Hoppers
Product Number VES072
Product Name Vestil Portable Steel Hoppers
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
100 lb Flux Hopper - OV 100 FH - Gullco International Limited
Gullco International Limited
Specs
Type Other; Flux Hopper
Capacity 100 lbs (45.35 kg)
View Details
Stainless Steel Seamless Hopper Funnel, 4.9 Gal., 11.83
Specs
Volume 0.0243 cubic yards (0.0185 cubic meters)
Length 15.88 inch (403 mm)
Width/Diameter 11.83 inch (300 mm)
View Details
Bag Dump Hopper -  - Metalfab, Inc.
Metalfab, Inc.
Specs
Type Metering
Length 27.25 inch (692 mm)
Width/Diameter 33.5 inch (851 mm)
View Details