REB Storage Systems International Vestil Self Dumping Steel Hoppers VES040

Description
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.
Description
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Vestil Self Dumping Steel Hoppers - VES040 - REB Storage Systems International
Chicago, IL, USA
Vestil Self Dumping Steel Hoppers
VES040
Vestil Self Dumping Steel Hoppers VES040
Vestil Self Dumping Steel Hoppers Value Priced All Welded Construction Capacities to 6000lbs Durable Powder Coat Finish 70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Vestil Self Dumping Steel Hoppers

  • Value Priced
  • All Welded Construction
  • Capacities to 6000lbs
  • Durable Powder Coat Finish

70° hopper automatically dumps when bumper release contacts side of dumpster. Hopper returns to an upright and locked position automatically after it dumps. Also includes a cable that may be operated from the seal of the fork truck to manually dump the hopper. A locking chain is provided to secure the hopper to the fork truck. Usable fork pockets are 7 1/2" W x 2 1/2" H. Optional casters and lids available. FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Hoppers
Product Number VES040
Product Name Vestil Self Dumping Steel Hoppers
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Type Metering
Length 236 inch (6000 mm)
View Details
Vestil Self Dumping Steel Hoppers - VES032 - REB Storage Systems International
REB Storage Systems International
Specs
Capacity 6000 lbs (2721 kg)
Volume 0.7500 cubic yards (0.5735 cubic meters)
Length 31.5 inch (800 mm)
View Details
Bag Dump Hopper -  - Metalfab, Inc.
Metalfab, Inc.
Specs
Type Metering
Length 27.25 inch (692 mm)
Width/Diameter 33.5 inch (851 mm)
View Details