REB Storage Systems International Extra Heavy Duty Hopper-7 Gauge MEC213

Description
Extra Heavy Duty Hopper-7 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight! Extra Heavy Duty hoppers of low carbon 7 gauge steel are available in sizes from 1/4 cubic yard to 5 cubic yards and capacities up to 6000 lbs. The Heavy Duty hoppers of 10 gauge steel and the Medium Duty hoppers of 12 gauge steel can be utilized for less demanding service. All hoppers are precisely balanced to tip forward for complete discharge of contents and then automatically return to an upright position. Positive lock action prevents accidental dumping. Safety chain secures hopper to the handling vehicle. Formed top edges increase rigidity. Empty units up to the 2 cubic yard size can be stacked to save space when not in use. Units are not designed to be stacked when loaded. Shipped fully assembled. Bolt-on casters and hinged lids are available. Specify Orange or Gray enamel finish when ordering, FOB-Shipping Point.
Description
Extra Heavy Duty Hopper-7 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight! Extra Heavy Duty hoppers of low carbon 7 gauge steel are available in sizes from 1/4 cubic yard to 5 cubic yards and capacities up to 6000 lbs. The Heavy Duty hoppers of 10 gauge steel and the Medium Duty hoppers of 12 gauge steel can be utilized for less demanding service. All hoppers are precisely balanced to tip forward for complete discharge of contents and then automatically return to an upright position. Positive lock action prevents accidental dumping. Safety chain secures hopper to the handling vehicle. Formed top edges increase rigidity. Empty units up to the 2 cubic yard size can be stacked to save space when not in use. Units are not designed to be stacked when loaded. Shipped fully assembled. Bolt-on casters and hinged lids are available. Specify Orange or Gray enamel finish when ordering, FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Extra Heavy Duty Hopper-7 Gauge - MEC213 - REB Storage Systems International
Chicago, IL, USA
Extra Heavy Duty Hopper-7 Gauge
MEC213
Extra Heavy Duty Hopper-7 Gauge MEC213
Extra Heavy Duty Hopper-7 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight! Extra Heavy Duty hoppers of low carbon 7 gauge steel are available in sizes from 1/4 cubic yard to 5 cubic yards and capacities up to 6000 lbs. The Heavy Duty hoppers of 10 gauge steel and the Medium Duty hoppers of 12 gauge steel can be utilized for less demanding service. All hoppers are precisely balanced to tip forward for complete discharge of contents and then automatically return to an upright position. Positive lock action prevents accidental dumping. Safety chain secures hopper to the handling vehicle. Formed top edges increase rigidity. Empty units up to the 2 cubic yard size can be stacked to save space when not in use. Units are not designed to be stacked when loaded. Shipped fully assembled. Bolt-on casters and hinged lids are available. Specify Orange or Gray enamel finish when ordering, FOB-Shipping Point.

Extra Heavy Duty Hopper-7 Gauge
Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight!
Extra Heavy Duty hoppers of low carbon 7 gauge steel are available in sizes from 1/4 cubic yard to 5 cubic yards and capacities up to 6000 lbs. The Heavy Duty hoppers of 10 gauge steel and the Medium Duty hoppers of 12 gauge steel can be utilized for less demanding service.
All hoppers are precisely balanced to tip forward for complete discharge of contents and then automatically return to an upright position. Positive lock action prevents accidental dumping. Safety chain secures hopper to the handling vehicle. Formed top edges increase rigidity. Empty units up to the 2 cubic yard size can be stacked to save space when not in use. Units are not designed to be stacked when loaded. Shipped fully assembled. Bolt-on casters and hinged lids are available. Specify Orange or Gray enamel finish when ordering, FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Hoppers
Product Number MEC213
Product Name Extra Heavy Duty Hopper-7 Gauge
Capacity 6000 lbs (2721 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Vibratory Dosing Feeder - QS - Vecoplan, LLC
Specs
Type Metering
Length 236 inch (6000 mm)
View Details
Vestil Self Dumping Steel Hoppers - VES040 - REB Storage Systems International
REB Storage Systems International
Specs
Capacity 2000 lbs (907 kg)
Volume 2 cubic yards (1.53 cubic meters)
Length 52.5 inch (1333 mm)
View Details
Metalfab Self Standing Static Bin/Hopper - 3 c/f -  - Metalfab, Inc.
Specs
Type Dry Flow
Volume 0.1111 to 0.5555 cubic yards (0.0850 to 0.4248 cubic meters)
Length 30 inch (762 mm)
View Details