REB Storage Systems International Medium Duty Hopper-12 Gauge MEC208

Description
Medium Duty Hopper-12 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight! Extra Heavy Duty hoppers of low carbon 7 gauge steel are available in sizes from 1/4 cubic yard to 5 cubic yards and capacities up to 6000 lbs. The Heavy Duty hoppers of 10 gauge steel and the Medium Duty hoppers of 12 gauge steel can be utilized for less demanding service. All hoppers are precisely balanced to tip forward for complete discharge of contents and then automatically return to an upright position. Positive lock action prevents accidental dumping. Safety chain secures hopper to the handling vehicle. Formed top edges increase rigidity. Empty units up to the 2 cubic yard size can be stacked to save space when not in use. Units are not designed to be stacked when loaded. Shipped fully assembled. Bolt-on casters and hinged lids are available. Specify Orange or Gray enamel finish when ordering, FOB-Shipping Point.
Description
Medium Duty Hopper-12 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight! Extra Heavy Duty hoppers of low carbon 7 gauge steel are available in sizes from 1/4 cubic yard to 5 cubic yards and capacities up to 6000 lbs. The Heavy Duty hoppers of 10 gauge steel and the Medium Duty hoppers of 12 gauge steel can be utilized for less demanding service. All hoppers are precisely balanced to tip forward for complete discharge of contents and then automatically return to an upright position. Positive lock action prevents accidental dumping. Safety chain secures hopper to the handling vehicle. Formed top edges increase rigidity. Empty units up to the 2 cubic yard size can be stacked to save space when not in use. Units are not designed to be stacked when loaded. Shipped fully assembled. Bolt-on casters and hinged lids are available. Specify Orange or Gray enamel finish when ordering, FOB-Shipping Point.

Suppliers

Company
Product
Description
Supplier Links
Medium Duty Hopper-12 Gauge - MEC208 - REB Storage Systems International
Chicago, IL, USA
Medium Duty Hopper-12 Gauge
MEC208
Medium Duty Hopper-12 Gauge MEC208
Medium Duty Hopper-12 Gauge Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight! Extra Heavy Duty hoppers of low carbon 7 gauge steel are available in sizes from 1/4 cubic yard to 5 cubic yards and capacities up to 6000 lbs. The Heavy Duty hoppers of 10 gauge steel and the Medium Duty hoppers of 12 gauge steel can be utilized for less demanding service. All hoppers are precisely balanced to tip forward for complete discharge of contents and then automatically return to an upright position. Positive lock action prevents accidental dumping. Safety chain secures hopper to the handling vehicle. Formed top edges increase rigidity. Empty units up to the 2 cubic yard size can be stacked to save space when not in use. Units are not designed to be stacked when loaded. Shipped fully assembled. Bolt-on casters and hinged lids are available. Specify Orange or Gray enamel finish when ordering, FOB-Shipping Point.

Medium Duty Hopper-12 Gauge
Rugged, double-welded steel hoppers solve your bulk handling problems. Designed for forklift handling. These low cost self-dumping hoppers are excellent for handling heavy, bulky scrap, in-process materials, castings and sludge. Wet or dry-they're watertight!
Extra Heavy Duty hoppers of low carbon 7 gauge steel are available in sizes from 1/4 cubic yard to 5 cubic yards and capacities up to 6000 lbs. The Heavy Duty hoppers of 10 gauge steel and the Medium Duty hoppers of 12 gauge steel can be utilized for less demanding service.
All hoppers are precisely balanced to tip forward for complete discharge of contents and then automatically return to an upright position. Positive lock action prevents accidental dumping. Safety chain secures hopper to the handling vehicle. Formed top edges increase rigidity. Empty units up to the 2 cubic yard size can be stacked to save space when not in use. Units are not designed to be stacked when loaded. Shipped fully assembled. Bolt-on casters and hinged lids are available. Specify Orange or Gray enamel finish when ordering, FOB-Shipping Point.

Technical Specifications

  REB Storage Systems International
Product Category Hoppers
Product Number MEC208
Product Name Medium Duty Hopper-12 Gauge
Capacity 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

EZ Dump Hopper -  - Sweed Machinery, Inc.
Sweed Machinery, Inc.
Specs
Type Self-Dumping
Volume 0.5000 cubic yards (0.3823 cubic meters)
Length 33.5 inch (851 mm)
View Details
Stainless Steel Hopper Funnel w/ Welded 2
Specs
Volume 0.0040 cubic yards (0.0030 cubic meters)
Length 9.7 inch (246 mm)
Width/Diameter 6.25 inch (159 mm)
View Details
Dri-Air® Portable Hopper Bank -  - DME Company
Specs
Type Dry Flow
Capacity 5 to 600 lbs (2.27 to 272 kg)
Length 12 to 97 inch (305 to 2464 mm)
View Details
Tuf-Flex™ Hopper Extension - Model 651 - AccuRate/Schenck AccuRate
Specs
Type Dry Flow
Length 17 inch (432 mm)
Width/Diameter 17 inch (432 mm)
View Details