RDP Electrosense Model 47 Tension/Compression Universal Load Cell SLC47/050000

Description
Our SLC47 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC47 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC47 load sensor is not exposed to load or force in excess of its capability. The range of model SLC47 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC47 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC47 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC47 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC47 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC47 load sensor is not exposed to load or force in excess of its capability. The range of model SLC47 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC47 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC47 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 47 Tension/Compression Universal Load Cell - SLC47/050000 - RDP Electrosense
Pottstown, PA, United States
Model 47 Tension/Compression Universal Load Cell
SLC47/050000
Model 47 Tension/Compression Universal Load Cell SLC47/050000
Our SLC47 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC47 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC47 load sensor is not exposed to load or force in excess of its capability. The range of model SLC47 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC47 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC47 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC47 load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC47 load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model SLC47 load sensor is not exposed to load or force in excess of its capability. The range of model SLC47 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC47 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC47 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC47/050000
Product Name Model 47 Tension/Compression Universal Load Cell
Force Rating 50000 lbs (22676 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 31 Tension/Compression Universal Load Cell - SLC31/02000 - RDP Electrosense
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model D Through-Hole Compression Load Cell - SLC-D00500 - RDP Electrosense
Specs
Force Measured Compression
Device Sensor Element / Chip
Operating Temperature -65 to 250 F (-54 to 121 C)
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31/00250* - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31/00005* - RDP Electrosense
Specs
Force Rating 5 lbs (2.27 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details