RDP Electrosense Model 43 Compression Load Cell SLC43/000025

Description
Our SLC43 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC43 load cell should be mounted on a hard, flat surface. Our SLC43 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC43 load sensor is not exposed to load or force in excess of its capability. The range of model SLC43 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC43 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC43 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC43 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC43 load cell should be mounted on a hard, flat surface. Our SLC43 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC43 load sensor is not exposed to load or force in excess of its capability. The range of model SLC43 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC43 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC43 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 43 Compression Load Cell - SLC43/000025 - RDP Electrosense
Pottstown, PA, United States
Model 43 Compression Load Cell
SLC43/000025
Model 43 Compression Load Cell SLC43/000025
Our SLC43 load cell or force sensor is a device which converts load or force into an electrical signal. The SLC43 load cell should be mounted on a hard, flat surface. Our SLC43 compression load cell measures the force applied to the load button. Care should be taken to ensure that the model SLC43 load sensor is not exposed to load or force in excess of its capability. The range of model SLC43 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC43 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC43 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC43 load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC43 load cell should be mounted on a hard, flat surface. Our SLC43 compression load cell measures the force applied to the load button.
Care should be taken to ensure that the model SLC43 load sensor is not exposed to load or force in excess of its capability. The range of model SLC43 compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC43 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC43 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC43/000025
Product Name Model 43 Compression Load Cell
Force Rating 25 lbs (11.34 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 41 Tension/Compression Universal Load Cell - SLC41/300000 - RDP Electrosense
Specs
Force Rating 300000 lbs (136054 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 53 Compression Load Cell - SLC53/03000 - RDP Electrosense
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model RLW Industrial Weighing Compression Load Cell - RLW0050 - RDP Electrosense
Specs
Force Rating 110 lbs (50 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model RLC Compression Load Cell - RLC15000 - RDP Electrosense
Specs
Force Rating 33075 lbs (15000 kg)
Force Measured Compression
Output Analog Voltage
View Details