RDP Electrosense Model 31 Tension/Compression Universal Load Cell SLC31/07500

Description
Our SLC31 load cell or force sensor is a device which converts load or force into an electrical signal. Care should be taken to ensure that the model SLC31 load sensor is not exposed to load or force in excess of its capability. The range of model SLC31 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC31 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC31 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC31 load cell or force sensor is a device which converts load or force into an electrical signal. Care should be taken to ensure that the model SLC31 load sensor is not exposed to load or force in excess of its capability. The range of model SLC31 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC31 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC31 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model 31 Tension/Compression Universal Load Cell - SLC31/07500 - RDP Electrosense
Pottstown, PA, United States
Model 31 Tension/Compression Universal Load Cell
SLC31/07500
Model 31 Tension/Compression Universal Load Cell SLC31/07500
Our SLC31 load cell or force sensor is a device which converts load or force into an electrical signal. Care should be taken to ensure that the model SLC31 load sensor is not exposed to load or force in excess of its capability. The range of model SLC31 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. One particular feature of this transducer is its very small size The SLC31 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC31 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC31 load cell or force sensor is a device which converts load or force into an electrical signal.
Care should be taken to ensure that the model SLC31 load sensor is not exposed to load or force in excess of its capability. The range of model SLC31 tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
One particular feature of this transducer is its very small size
The SLC31 transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC31 we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC31/07500
Product Name Model 31 Tension/Compression Universal Load Cell
Force Rating 7500 lbs (3401 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 31 Tension/Compression Universal Load Cell - SLC31/04000 - RDP Electrosense
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31G1000* - RDP Electrosense
Specs
Force Rating 2.2 lbs (0.9998 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model RLT Tension Load Cell - RLT0050 - RDP Electrosense
Specs
Force Rating 110 lbs (50 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model RF Tension Load Cell - SLC-RF002000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details