RDP Electrosense Model UG Tension/Compression Universal Load Cell SLC-UG007500

Description
Our SLC-UG load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-UG load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC-UG load sensor is not exposed to load or force in excess of its capability. The range of model SLC-UG tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-UG transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-UG we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC-UG load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-UG load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC-UG load sensor is not exposed to load or force in excess of its capability. The range of model SLC-UG tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-UG transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-UG we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model UG Tension/Compression Universal Load Cell - SLC-UG007500 - RDP Electrosense
Pottstown, PA, United States
Model UG Tension/Compression Universal Load Cell
SLC-UG007500
Model UG Tension/Compression Universal Load Cell SLC-UG007500
Our SLC-UG load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-UG load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model SLC-UG load sensor is not exposed to load or force in excess of its capability. The range of model SLC-UG tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-UG transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-UG we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC-UG load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC-UG load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model SLC-UG load sensor is not exposed to load or force in excess of its capability. The range of model SLC-UG tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC-UG transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-UG we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC-UG007500
Product Name Model UG Tension/Compression Universal Load Cell
Force Rating 7500 lbs (3401 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model RLT Tension Load Cell - RLT2500 - RDP Electrosense
Specs
Force Rating 5512 lbs (2500 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 75 Tension/Compression Universal Load Cell - SLC75/001000 - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/200000 - RDP Electrosense
Specs
Force Rating 200000 lbs (90703 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/003000 - RDP Electrosense
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Compression
Output Analog Voltage
View Details