RDP Electrosense Model MPB Compression Load Cell SLC-MPB-T0250

Description
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model MPB Compression Load Cell - SLC-MPB-T0250 - RDP Electrosense
Pottstown, PA, United States
Model MPB Compression Load Cell
SLC-MPB-T0250
Model MPB Compression Load Cell SLC-MPB-T0250
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell.
Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC-MPB-T0250
Product Name Model MPB Compression Load Cell
Force Rating 500000 lbs (226757 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model 13 Compression Load Cell - SLC13/0005 - RDP Electrosense
Specs
Force Rating 5 lbs (2.27 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 75 Tension/Compression Universal Load Cell - SLC75/150000 - RDP Electrosense
Specs
Force Rating 150000 lbs (68027 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model RLT Tension Load Cell - RLT0100 - RDP Electrosense
Specs
Force Rating 220 lbs (100 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model 31 Tension/Compression Universal Load Cell - SLC31/01000* - RDP Electrosense
Specs
Force Rating 1000 lbs (454 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details