RDP Electrosense Model MPB Compression Load Cell SLC-MPB-T0001

Description
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model MPB Compression Load Cell - SLC-MPB-T0001 - RDP Electrosense
Pottstown, PA, United States
Model MPB Compression Load Cell
SLC-MPB-T0001
Model MPB Compression Load Cell SLC-MPB-T0001
Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal. The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell. Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our SLC-MPB load cell or force sensor is a device which converts load or force into an electrical signal.
The SLC-MPB load cell should be mounted on a hard, flat surface. This compression load cell measures the compressive force applied between the top and bottom of the load cell.
Care should be taken to ensure that the model SLC-MPB load sensor is not exposed to load or force in excess of its capability. The range of model SLC-MPB compression load cell selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The SLC-MPB transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the SLC-MPB we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number SLC-MPB-T0001
Product Name Model MPB Compression Load Cell
Force Rating 2000 lbs (907 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Model MPB Compression Load Cell - SLC-MPB-T0025 - RDP Electrosense
Specs
Force Rating 50000 lbs (22676 kg)
Force Measured Compression
Device Sensor Element / Chip
View Details
Model 41 Tension/Compression Universal Load Cell - SLC41/002000* - RDP Electrosense
Specs
Force Rating 2000 lbs (907 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model 43 Compression Load Cell - SLC43/003000 - RDP Electrosense
Specs
Force Rating 3000 lbs (1361 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 53 Compression Load Cell - SLC53/00025 - RDP Electrosense
Specs
Force Rating 25 lbs (11.34 kg)
Force Measured Compression
Output Analog Voltage
View Details