RDP Electrosense Model RLU Tension/Compression Universal Load Cell RLU10000

Description
Our RLU load cell or force sensor is a device which converts load or force into an electrical signal. The RLU load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model RLU load sensor is not exposed to load or force in excess of its capability. The range of model RLU tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLU transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLU we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote
Description
Our RLU load cell or force sensor is a device which converts load or force into an electrical signal. The RLU load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model RLU load sensor is not exposed to load or force in excess of its capability. The range of model RLU tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLU transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLU we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Model RLU Tension/Compression Universal Load Cell - RLU10000 - RDP Electrosense
Pottstown, PA, United States
Model RLU Tension/Compression Universal Load Cell
RLU10000
Model RLU Tension/Compression Universal Load Cell RLU10000
Our RLU load cell or force sensor is a device which converts load or force into an electrical signal. The RLU load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell. Care should be taken to ensure that the model RLU load sensor is not exposed to load or force in excess of its capability. The range of model RLU tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it. The RLU transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLU we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Our RLU load cell or force sensor is a device which converts load or force into an electrical signal.
The RLU load cell should be mounted on a hard, flat surface. Tension/compression load cells measure the force applied to the centre threads of the load cell.
Care should be taken to ensure that the model RLU load sensor is not exposed to load or force in excess of its capability. The range of model RLU tension/compression load cell (universal load cell) selected should therefore be appropriate for the maximum force (including transient forces) that can be applied to it.
The RLU transducer is a strain gauge type transducer and has a mV output which may require an amplifier. For the RLU we can offer a variety of high quality, low noise and high precision strain gauge amplifiers.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Force and Load Sensors
Product Number RLU10000
Product Name Model RLU Tension/Compression Universal Load Cell
Force Measured Tension; Compression
Unlock Full Specs
to access all available technical data

Similar Products

Model RF Tension Load Cell - SLC-RF003000 - RDP Electrosense
Specs
Force Measured Tension
Output Analog Voltage
Device Sensor Element / Chip
View Details
Model 75 Tension/Compression Universal Load Cell - SLC75/075000 - RDP Electrosense
Specs
Force Rating 75000 lbs (34014 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Model RLT Tension Load Cell - RLT0020 - RDP Electrosense
Specs
Force Rating 44.1 lbs (20 kg)
Force Measured Tension
Output Analog Voltage
View Details
Model RLT Tension Load Cell - RLT0250 - RDP Electrosense
Specs
Force Rating 551 lbs (250 kg)
Force Measured Tension
Output Analog Voltage
View Details