RDP Electrosense PY Extreme Environment Non-Contact Displacement Transducer PY152

Description
The PY non-contact displacement transducer measures the distance between its front face and a target made from a ferritic material. A ferritic material is one which is attracted by a magnet. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor. There are two types of PY transducer, a single coil version (which must be used in pairs) and a double coil version which can be used alone. As the output of the PY is not linear, linearisation may be necessary depending on the application. Our 615 amplifier is designed for this.
Request a Quote
Description
The PY non-contact displacement transducer measures the distance between its front face and a target made from a ferritic material. A ferritic material is one which is attracted by a magnet. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor. There are two types of PY transducer, a single coil version (which must be used in pairs) and a double coil version which can be used alone. As the output of the PY is not linear, linearisation may be necessary depending on the application. Our 615 amplifier is designed for this.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PY Extreme Environment Non-Contact Displacement Transducer - PY152 - RDP Electrosense
Pottstown, PA, United States
PY Extreme Environment Non-Contact Displacement Transducer
PY152
PY Extreme Environment Non-Contact Displacement Transducer PY152
The PY non-contact displacement transducer measures the distance between its front face and a target made from a ferritic material. A ferritic material is one which is attracted by a magnet. This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor. There are two types of PY transducer, a single coil version (which must be used in pairs) and a double coil version which can be used alone. As the output of the PY is not linear, linearisation may be necessary depending on the application. Our 615 amplifier is designed for this.

The PY non-contact displacement transducer measures the distance between its front face and a target made from a ferritic material. A ferritic material is one which is attracted by a magnet.
This sensor is appropriate for high temperature, high pressure and high nuclear radiation position measurement applications. Many applications in turbines, in nuclear power stations and in research labs are appropriate for this sensor.
There are two types of PY transducer, a single coil version (which must be used in pairs) and a double coil version which can be used alone.
As the output of the PY is not linear, linearisation may be necessary depending on the application. Our 615 amplifier is designed for this.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Linear Position Sensors
Product Number PY152
Product Name PY Extreme Environment Non-Contact Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

D5W Submersible LVDT Displacement Transducer - D5/100W - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0984 inch (2.5 mm)
View Details
DCV Series Isolated 0 to 10V Output Displacement Transducer - DCTH100AG/1430 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
ACT LVDT Displacement Transducer - ACT500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL15000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 14.96 inch (380 mm)
View Details