RDP Electrosense D5 & D6 LVDT Displacement Transducer MD5/1000AG

Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. The LVDTs are available as either unguided or spring return versions.
Request a Quote
Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. The LVDTs are available as either unguided or spring return versions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D5 & D6 LVDT Displacement Transducer - MD5/1000AG - RDP Electrosense
Pottstown, PA, United States
D5 & D6 LVDT Displacement Transducer
MD5/1000AG
D5 & D6 LVDT Displacement Transducer MD5/1000AG
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. The LVDTs are available as either unguided or spring return versions.

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer.
This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life.
The LVDTs are available as either unguided or spring return versions.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Linear Position Sensors
Product Number MD5/1000AG
Product Name D5 & D6 LVDT Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
Linearity 0.2500 to 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

PY Extreme Environment Non-Contact Displacement Transducer - PY106C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Operating Temperature -364 to 1112 F (-220 to 600 C)
View Details
DCV Series Isolated 0 to 10V Output Displacement Transducer - DCTH100AG/1430 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH6000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 5.91 inch (150 mm)
View Details
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC18500B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 18.5 inch (470 mm)
View Details