RDP Electrosense DCWC Submersible LVDT Displacement Transducer 4-20mA DCWC500

Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a dc supply and dc output. As an option we can offer a 4-20mA 2 wire connection to the transducer on some models. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. This series of displacement transducer is available as either an unguided, captive or spring return version.
Request a Quote
Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a dc supply and dc output. As an option we can offer a 4-20mA 2 wire connection to the transducer on some models. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. This series of displacement transducer is available as either an unguided, captive or spring return version.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC500 - RDP Electrosense
Pottstown, PA, United States
DCWC Submersible LVDT Displacement Transducer 4-20mA
DCWC500
DCWC Submersible LVDT Displacement Transducer 4-20mA DCWC500
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a dc supply and dc output. As an option we can offer a 4-20mA 2 wire connection to the transducer on some models. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. This series of displacement transducer is available as either an unguided, captive or spring return version.

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer.
This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life.
Our DC to DC LVDT transducer has all of the benefits of the LVDT sensor principle with the added convenience of built-in LVDT electronics enabling a dc supply and dc output. As an option we can offer a 4-20mA 2 wire connection to the transducer on some models.
Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer.
This series of displacement transducer is available as either an unguided, captive or spring return version.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Linear Position Sensors
Product Number DCWC500
Product Name DCWC Submersible LVDT Displacement Transducer 4-20mA
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
Linearity 0.1000 to 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

SSD Seawater Submersible LVDT Displacement Transducer - SSD2000 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 1.97 inch (50 mm)
View Details
D5W Submersible LVDT Displacement Transducer - D5/300WRA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.2953 inch (7.5 mm)
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC005U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.1969 inch (5 mm)
View Details
DCV Series Isolated 0 to 10V Output Displacement Transducer - DCV025C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details