RDP Electrosense D5W Submersible LVDT Displacement Transducer D5/300W

Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. The LVDTs are available as either unguided or spring return versions.
Request a Quote
Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. The LVDTs are available as either unguided or spring return versions.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
D5W Submersible LVDT Displacement Transducer - D5/300W - RDP Electrosense
Pottstown, PA, United States
D5W Submersible LVDT Displacement Transducer
D5/300W
D5W Submersible LVDT Displacement Transducer D5/300W
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. The LVDTs are available as either unguided or spring return versions.

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer.
This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life.
Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer.
The LVDTs are available as either unguided or spring return versions.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Linear Position Sensors
Product Number D5/300W
Product Name D5W Submersible LVDT Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.2953 inch (7.5 mm)
Linearity 0.1000 to 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL3000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 2.95 inch (75 mm)
View Details
DCC Series 4-20mA 2-wire Output Displacement Transducer - DCC025U - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
DCWV Submersible LVDT Displacement Transducer . Supply 24V, Output 0..10V - DCWV500B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
D5W Submersible LVDT Displacement Transducer - D5/40WRA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0394 inch (1 mm)
View Details