RDP Electrosense ACW Submersible LVDT Displacement Transducer ACW8000B

Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. This series of displacement transducer is available as either an unguided, captive or spring return version.
Request a Quote
Description
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. This series of displacement transducer is available as either an unguided, captive or spring return version.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ACW Submersible LVDT Displacement Transducer - ACW8000B - RDP Electrosense
Pottstown, PA, United States
ACW Submersible LVDT Displacement Transducer
ACW8000B
ACW Submersible LVDT Displacement Transducer ACW8000B
These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer. This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life. Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer. This series of displacement transducer is available as either an unguided, captive or spring return version.

These transducers are for displacement / position measurement. They make an accurate position measurement of the movement of the armature (the sliding part) relative to the body of the displacement transducer.
This transducer uses the Linear Variable Differential Transformer (LVDT) principle which means that it is probably the most robust and reliable position sensor type available. The strength of the LVDT sensor's principle is that there is no electrical contact across the transducer position sensing element which for the user of the sensor means clean data, infinite resolution and a very long life.
Our submersible displacement transducers are designed to make measurements whilst submerged in suitable liquids. Fluids which are non-magnetic can be allowed to flood the armature tube without affecting the operation of the transducer.
This series of displacement transducer is available as either an unguided, captive or spring return version.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Linear Position Sensors
Product Number ACW8000B
Product Name ACW Submersible LVDT Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 7.87 inch (200 mm)
Linearity 0.2500 to 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

SSA Seawater Submersible LVDT Displacement Transducer - SSA500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH500 - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL500A - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.4921 inch (12.5 mm)
View Details
D5 & D6 LVDT Displacement Transducer - D5/400AG - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.3937 inch (10 mm)
View Details