RDP Electrosense ACT LVDT Displacement Transducer ACT15000C

Description
The ACT series displacement transducers form part of our industrial series of LVDTs. Because they use the LVDT principle they have a very long life as there is no electrical contact across the sensing element which means clean, reliable data. The ACT transducer gives an output proportional to the position of the armature assembly with respect to the body of the transducer. ACT series transducers are available in three versions as detailed below. RDP are the designers and manufactures of the ACT series and so in addition to the range of standard options (higher temperature, IP rating, radiation tolerance etc) we can offer tailor made mechanical solutions to mounting and installing the transducer.
Request a Quote
Description
The ACT series displacement transducers form part of our industrial series of LVDTs. Because they use the LVDT principle they have a very long life as there is no electrical contact across the sensing element which means clean, reliable data. The ACT transducer gives an output proportional to the position of the armature assembly with respect to the body of the transducer. ACT series transducers are available in three versions as detailed below. RDP are the designers and manufactures of the ACT series and so in addition to the range of standard options (higher temperature, IP rating, radiation tolerance etc) we can offer tailor made mechanical solutions to mounting and installing the transducer.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
ACT LVDT Displacement Transducer - ACT15000C - RDP Electrosense
Pottstown, PA, United States
ACT LVDT Displacement Transducer
ACT15000C
ACT LVDT Displacement Transducer ACT15000C
The ACT series displacement transducers form part of our industrial series of LVDTs. Because they use the LVDT principle they have a very long life as there is no electrical contact across the sensing element which means clean, reliable data. The ACT transducer gives an output proportional to the position of the armature assembly with respect to the body of the transducer. ACT series transducers are available in three versions as detailed below. RDP are the designers and manufactures of the ACT series and so in addition to the range of standard options (higher temperature, IP rating, radiation tolerance etc) we can offer tailor made mechanical solutions to mounting and installing the transducer.

The ACT series displacement transducers form part of our industrial series of LVDTs. Because they use the LVDT principle they have a very long life as there is no electrical contact across the sensing element which means clean, reliable data. The ACT transducer gives an output proportional to the position of the armature assembly with respect to the body of the transducer. ACT series transducers are available in three versions as detailed below.
RDP are the designers and manufactures of the ACT series and so in addition to the range of standard options (higher temperature, IP rating, radiation tolerance etc) we can offer tailor made mechanical solutions to mounting and installing the transducer.

Supplier's Site

Technical Specifications

  RDP Electrosense
Product Category Linear Position Sensors
Product Number ACT15000C
Product Name ACT LVDT Displacement Transducer
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 14.96 inch (380 mm)
Linearity 0.5000 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

DCWC Submersible LVDT Displacement Transducer 4-20mA - DCWC1000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
ACT LVDT Displacement Transducer - ACT4000C - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 3.94 inch (100 mm)
View Details
DCWL Submersible LVDT Displacement Transducer . Supply 6..18V, Output ±2.2V - DCWL15000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 14.96 inch (380 mm)
View Details
GT Precision LVDT Gauging Transducer - GT2500RA - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.0984 inch (2.5 mm)
View Details