RDM Industrial Products, Inc. Economy Fume Hood XB-MAX

Description
The XB-MAX BenchTop Fume Hood provides an excellent low cost means of exhausting high heat loads and non-hazardous fumes. The thin wall design allows for maximum interior work area and is well suited for installation on any counter surface with 30" depth. Features Include: 18ga Wall Construction over Heavy Gauge Framework Stainless Steel Front Posts with #4 finish The superstructure is of heavy gauge powder-coated steel. Vertically sliding, laminated safety glass sash with counter-balanced, smooth efficient movement. Adjustable Upper Air Baffle to maximize performance Minerit Chemical Resistant Interior Liner, Gray composition stone material Fixed Lintel restricts the air intake to the sash opening Light switch Energy Efficient T8 fluorescent light fixture Electrical Junction Box located at top of hood Modular Construction allows for Easy Disassembly and Reassembly Standard Sizes: All Units are 29" deep x 53.25" high (64-3/8" high with sash fully opened) XB-Max300-35 - 35" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250# XB-Max300 - 36" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250# XB-Max400-47 - 47" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 9" collar, 350# XB-Max400 - 48" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 9" collar, 350# XB-Max500-58 - 58" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 450# XB-Max500 - 60" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 450# XB-Max600-70 - 70" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 550# XB-Max600 - 72" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 550# XB-Max700 - 84" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 650# XB-Max800-94 - 94" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 750# XB-Max800 - 96" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 750# Custom Sizes Available - Enter your dimensions in comment space below... TESTING & APPROVAL: Meets ASHRAE 110-1995 testing requirements set forth by ASHRAE. For specific test results please contact your sales representative or the factory. Meets the Federal government’s OSHA standards for safe operation within the laboratory environment. Constructed to meet UL 1805 classification and manufactured from approved materials only. Optional Accessories: Air Flow Monitor Alarm Requires a remote exhaust fan, available as option Fire Extinguisher (Dry Chemical for classes A,B,C & D, U.L. Approved) Electrical Outlets Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene Base Storage Cabinets or Table Frame Standard metal Cabinets Standard Melamine or Laminated Cabinets Chemical-Resistant Cabinets Flame-Resistant Cabinets Vacuum Unit Cabinets Manometer - Monitors pressure differences. Allows user to keep track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood. Filler Panels and Ceiling Enclosure Panels to Match Hood
Description
The XB-MAX BenchTop Fume Hood provides an excellent low cost means of exhausting high heat loads and non-hazardous fumes. The thin wall design allows for maximum interior work area and is well suited for installation on any counter surface with 30" depth. Features Include: 18ga Wall Construction over Heavy Gauge Framework Stainless Steel Front Posts with #4 finish The superstructure is of heavy gauge powder-coated steel. Vertically sliding, laminated safety glass sash with counter-balanced, smooth efficient movement. Adjustable Upper Air Baffle to maximize performance Minerit Chemical Resistant Interior Liner, Gray composition stone material Fixed Lintel restricts the air intake to the sash opening Light switch Energy Efficient T8 fluorescent light fixture Electrical Junction Box located at top of hood Modular Construction allows for Easy Disassembly and Reassembly Standard Sizes: All Units are 29" deep x 53.25" high (64-3/8" high with sash fully opened) XB-Max300-35 - 35" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250# XB-Max300 - 36" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250# XB-Max400-47 - 47" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 9" collar, 350# XB-Max400 - 48" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 9" collar, 350# XB-Max500-58 - 58" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 450# XB-Max500 - 60" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 450# XB-Max600-70 - 70" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 550# XB-Max600 - 72" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 550# XB-Max700 - 84" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 650# XB-Max800-94 - 94" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 750# XB-Max800 - 96" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 750# Custom Sizes Available - Enter your dimensions in comment space below... TESTING & APPROVAL: Meets ASHRAE 110-1995 testing requirements set forth by ASHRAE. For specific test results please contact your sales representative or the factory. Meets the Federal government’s OSHA standards for safe operation within the laboratory environment. Constructed to meet UL 1805 classification and manufactured from approved materials only. Optional Accessories: Air Flow Monitor Alarm Requires a remote exhaust fan, available as option Fire Extinguisher (Dry Chemical for classes A,B,C & D, U.L. Approved) Electrical Outlets Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene Base Storage Cabinets or Table Frame Standard metal Cabinets Standard Melamine or Laminated Cabinets Chemical-Resistant Cabinets Flame-Resistant Cabinets Vacuum Unit Cabinets Manometer - Monitors pressure differences. Allows user to keep track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood. Filler Panels and Ceiling Enclosure Panels to Match Hood

Suppliers

Company
Product
Description
Supplier Links
Economy Fume Hood - XB-MAX - RDM Industrial Products, Inc.
Milpitas, CA, USA
Economy Fume Hood
XB-MAX
Economy Fume Hood XB-MAX
The XB-MAX BenchTop Fume Hood provides an excellent low cost means of exhausting high heat loads and non-hazardous fumes. The thin wall design allows for maximum interior work area and is well suited for installation on any counter surface with 30" depth. Features Include: 18ga Wall Construction over Heavy Gauge Framework Stainless Steel Front Posts with #4 finish The superstructure is of heavy gauge powder-coated steel. Vertically sliding, laminated safety glass sash with counter-balanced, smooth efficient movement. Adjustable Upper Air Baffle to maximize performance Minerit Chemical Resistant Interior Liner, Gray composition stone material Fixed Lintel restricts the air intake to the sash opening Light switch Energy Efficient T8 fluorescent light fixture Electrical Junction Box located at top of hood Modular Construction allows for Easy Disassembly and Reassembly Standard Sizes: All Units are 29" deep x 53.25" high (64-3/8" high with sash fully opened) XB-Max300-35 - 35" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250# XB-Max300 - 36" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250# XB-Max400-47 - 47" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 9" collar, 350# XB-Max400 - 48" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 9" collar, 350# XB-Max500-58 - 58" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 450# XB-Max500 - 60" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 450# XB-Max600-70 - 70" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 550# XB-Max600 - 72" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 550# XB-Max700 - 84" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 650# XB-Max800-94 - 94" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 750# XB-Max800 - 96" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 750# Custom Sizes Available - Enter your dimensions in comment space below... TESTING & APPROVAL: Meets ASHRAE 110-1995 testing requirements set forth by ASHRAE. For specific test results please contact your sales representative or the factory. Meets the Federal government’s OSHA standards for safe operation within the laboratory environment. Constructed to meet UL 1805 classification and manufactured from approved materials only. Optional Accessories: Air Flow Monitor Alarm Requires a remote exhaust fan, available as option Fire Extinguisher (Dry Chemical for classes A,B,C & D, U.L. Approved) Electrical Outlets Pre-wire electrical to top junction box Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene Base Storage Cabinets or Table Frame Standard metal Cabinets Standard Melamine or Laminated Cabinets Chemical-Resistant Cabinets Flame-Resistant Cabinets Vacuum Unit Cabinets Manometer - Monitors pressure differences. Allows user to keep track of pressure loss. Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood. Filler Panels and Ceiling Enclosure Panels to Match Hood
  • The XB-MAX BenchTop Fume Hood provides an excellent low cost means of exhausting high heat loads and non-hazardous fumes. The thin wall design allows for maximum interior work area and is well suited for installation on any counter surface with 30" depth. Features Include:
  • 18ga Wall Construction over Heavy Gauge Framework
  • Stainless Steel Front Posts with #4 finish
  • The superstructure is of heavy gauge powder-coated steel.
  • Vertically sliding, laminated safety glass sash with counter-balanced, smooth efficient movement.
  • Adjustable Upper Air Baffle to maximize performance
  • Minerit Chemical Resistant Interior Liner, Gray composition stone material
  • Fixed Lintel restricts the air intake to the sash opening
  • Light switch
  • Energy Efficient T8 fluorescent light fixture
  • Electrical Junction Box located at top of hood
  • Modular Construction allows for Easy Disassembly and Reassembly
  • Standard Sizes: All Units are 29" deep x 53.25" high (64-3/8" high with sash fully opened)
    • XB-Max300-35 - 35" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250#
    • XB-Max300 - 36" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 8" collar, 250#
    • XB-Max400-47 - 47" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 9" collar, 350#
    • XB-Max400 - 48" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 9" collar, 350#
    • XB-Max500-58 - 58" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 450#
    • XB-Max500 - 60" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 450#
    • XB-Max600-70 - 70" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 550#
    • XB-Max600 - 72" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), single 10" collar, 550#
    • XB-Max700 - 84" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 650#
    • XB-Max800-94 - 94" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 750#
    • XB-Max800 - 96" wide - Interior: __"wide x 23-1/4"deep x 48"high (31"clear height opening), dual 9" collars, 750#
    • Custom Sizes Available - Enter your dimensions in comment space below...
  • TESTING & APPROVAL:
    Meets ASHRAE 110-1995 testing requirements set forth by ASHRAE. For specific test results please contact your sales representative or the factory. Meets the Federal government’s OSHA standards for safe operation within the laboratory environment. Constructed to meet UL 1805 classification and manufactured from approved materials only.
  • Optional Accessories:
    • Air Flow Monitor Alarm
    • Requires a remote exhaust fan, available as option
    • Fire Extinguisher (Dry Chemical for classes A,B,C & D, U.L. Approved)
    • Electrical Outlets
    • Pre-wire electrical to top junction box
    • Alternate Liners: Stainless Steel, PVC, Fiberglass Resin, Polypropylene
    • Base Storage Cabinets or Table Frame
      • Standard metal Cabinets
      • Standard Melamine or Laminated Cabinets
      • Chemical-Resistant Cabinets
      • Flame-Resistant Cabinets
      • Vacuum Unit Cabinets
    • Manometer - Monitors pressure differences. Allows user to keep track of pressure loss.
    • Static Pressure Gauge - Dial type that senses static pressure within a space. Typically mounted in exhaust duct with gauge mounted on face of hood.
    • Filler Panels and Ceiling Enclosure Panels to Match Hood
Supplier's Site

Technical Specifications

  RDM Industrial Products, Inc.
Product Category Fume Hoods
Product Number XB-MAX
Product Name Economy Fume Hood
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Vertical
Certifications ASHRAE 110-1995, OSHA, UL1805
Unlock Full Specs
to access all available technical data

Similar Products

High Performance Fume Hoods - Air Sentry - Baker
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Combination
View Details
Folding Sash Ductless Fume Hood - Endeavour™ ACPT5000 - AirClean Systems
Specs
Fume Hood Type General Purpose; Laboratory
Hood Design Conventional
Filter Type Bonded Activated Carbon and HEPA
View Details
Biological Safety Cabinet (BSC) -  - Envirco
Specs
Fume Hood Type Cleanroom
View Details
Xpert™ Balance Enclosures - 3930230 - Labconco Corporation
Specs
Fume Hood Type General Purpose
Hood Design Bypass
Sash Options Pivoting Sash
View Details