RCD Components, Inc. High Power Wirewound Resistor T-FA027 Series

Description
Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry! High performance for low cost Tolerances to ±0.1%, an RCD exclusive! Low inductance version available (specify opt.’X’) For improved stability & reliability, T Series is available with 24 hour burn-in (specify opt.’EQ’)
Datasheet
Description
Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry! High performance for low cost Tolerances to ±0.1%, an RCD exclusive! Low inductance version available (specify opt.’X’) For improved stability & reliability, T Series is available with 24 hour burn-in (specify opt.’EQ’)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Power Wirewound Resistor - T-FA027 Series - RCD Components, Inc.
Manchester, NH, USA
High Power Wirewound Resistor
T-FA027 Series
High Power Wirewound Resistor T-FA027 Series
Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry! High performance for low cost Tolerances to ±0.1%, an RCD exclusive! Low inductance version available (specify opt.’X’) For improved stability & reliability, T Series is available with 24 hour burn-in (specify opt.’EQ’)

Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%).

  • Widest range in the industry!
  • High performance for low cost
  • Tolerances to ±0.1%, an RCD exclusive!
  • Low inductance version available (specify opt.’X’)
  • For improved stability & reliability, T Series is available with 24 hour burn-in (specify opt.’EQ’)
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number T-FA027 Series
Product Name High Power Wirewound Resistor
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Tab Terminals
Resistance Range 0.1000 to 750000 ohms
Tolerance 0.1000 to 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Bruel and Kjaer UK Ltd.
Hottinger Bruel and Kjaer UK Ltd.
Specs
Resistance Range 15 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details