RCD Components, Inc. Wirewound Commercial Power Resistor RW Series

Description
RCD’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload capability, TCR, noise characteristics, and load life stability. Coating is flame resistant and offers excellent moisture and solvent resistance. Excellent performance at economy prices Wide resistance range: 0.01 Ω to 25K Ω Standard tolerance is 5% (1%, 2% and 10% available) Available on exclusive SWIFT™ delivery program Choice of standard bulk pack, horizontally taped (all sizes), or vertically taped (1W/2W/3W sizes only)
Datasheet
Description
RCD’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload capability, TCR, noise characteristics, and load life stability. Coating is flame resistant and offers excellent moisture and solvent resistance. Excellent performance at economy prices Wide resistance range: 0.01 Ω to 25K Ω Standard tolerance is 5% (1%, 2% and 10% available) Available on exclusive SWIFT™ delivery program Choice of standard bulk pack, horizontally taped (all sizes), or vertically taped (1W/2W/3W sizes only)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Commercial Power Resistor - RW Series - RCD Components, Inc.
Manchester, NH, USA
Wirewound Commercial Power Resistor
RW Series
Wirewound Commercial Power Resistor RW Series
RCD’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload capability, TCR, noise characteristics, and load life stability. Coating is flame resistant and offers excellent moisture and solvent resistance. Excellent performance at economy prices Wide resistance range: 0.01 Ω to 25K Ω Standard tolerance is 5% (1%, 2% and 10% available) Available on exclusive SWIFT™ delivery program Choice of standard bulk pack, horizontally taped (all sizes), or vertically taped (1W/2W/3W sizes only)

RCD’s RW Series are manufactured on an exclusive automated system, resulting in significant cost savings. The all-welded ceramic core design results in excellent performance levels, especially in regards to overload capability, TCR, noise characteristics, and load life stability. Coating is flame resistant and offers excellent moisture and solvent resistance.

  • Excellent performance at economy prices
  • Wide resistance range: 0.01 Ω to 25K Ω
  • Standard tolerance is 5% (1%, 2% and 10% available)
  • Available on exclusive SWIFT™ delivery program
  • Choice of standard bulk pack, horizontally taped (all sizes), or vertically taped (1W/2W/3W sizes only)
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number RW Series
Product Name Wirewound Commercial Power Resistor
Configuration Single Resistor
Category / Application Power Applications
Technology / Construction Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0100 to 25000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R684JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers