RCD Components, Inc. Custom SIP/SIP/SM Network Resistors DSN, DDN Series

Description
APPLICATION: CUSTOM REQUIREMENT Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the requirements, custom networks are produced via monolithic (single substrate) or discrete construction. Discrete networks utilize various chip or leaded components welded or soldered into a circuit, then encapsulated into a molded epoxy case. Discrete networks provide wide design flexibility, fast delivery, and low set-up costs. Monolithic networks are conformal coated and generally enable lowest cost in medium to higher volumes. Industry’s widest range of custom networks! Available on exclusive SWIFT ™ delivery program Very economical in any volume SIP package sizes: 3 to 12-pin std., (2 to 40-pin avail.) DIP package sizes: 14 & 16-pin std., (4 to 40-pin avail.) Resistor matching to .005% 1PPM TC Wide range of custom and low-profile sizes available. Custom circuits are designed to the specific application utilizing virtually any combination of R/L/C/D components.
Datasheet
Description
APPLICATION: CUSTOM REQUIREMENT Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the requirements, custom networks are produced via monolithic (single substrate) or discrete construction. Discrete networks utilize various chip or leaded components welded or soldered into a circuit, then encapsulated into a molded epoxy case. Discrete networks provide wide design flexibility, fast delivery, and low set-up costs. Monolithic networks are conformal coated and generally enable lowest cost in medium to higher volumes. Industry’s widest range of custom networks! Available on exclusive SWIFT ™ delivery program Very economical in any volume SIP package sizes: 3 to 12-pin std., (2 to 40-pin avail.) DIP package sizes: 14 & 16-pin std., (4 to 40-pin avail.) Resistor matching to .005% 1PPM TC Wide range of custom and low-profile sizes available. Custom circuits are designed to the specific application utilizing virtually any combination of R/L/C/D components.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Custom SIP/SIP/SM Network Resistors - DSN, DDN Series - RCD Components, Inc.
Manchester, NH, USA
Custom SIP/SIP/SM Network Resistors
DSN, DDN Series
Custom SIP/SIP/SM Network Resistors DSN, DDN Series
APPLICATION: CUSTOM REQUIREMENT Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the requirements, custom networks are produced via monolithic (single substrate) or discrete construction. Discrete networks utilize various chip or leaded components welded or soldered into a circuit, then encapsulated into a molded epoxy case. Discrete networks provide wide design flexibility, fast delivery, and low set-up costs. Monolithic networks are conformal coated and generally enable lowest cost in medium to higher volumes. Industry’s widest range of custom networks! Available on exclusive SWIFT ™ delivery program Very economical in any volume SIP package sizes: 3 to 12-pin std., (2 to 40-pin avail.) DIP package sizes: 14 & 16-pin std., (4 to 40-pin avail.) Resistor matching to .005% 1PPM TC Wide range of custom and low-profile sizes available. Custom circuits are designed to the specific application utilizing virtually any combination of R/L/C/D components.

APPLICATION: CUSTOM REQUIREMENT

Custom R/L/C/D networks with little or no tooling charge! RCD’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the requirements, custom networks are produced via monolithic (single substrate) or discrete construction. Discrete networks utilize various chip or leaded components welded or soldered into a circuit, then encapsulated into a molded epoxy case. Discrete networks provide wide design flexibility, fast delivery, and low set-up costs. Monolithic networks are conformal coated and generally enable lowest cost in medium to higher volumes.

  • Industry’s widest range of custom networks! Available on exclusive SWIFT ™ delivery program
  • Very economical in any volume
  • SIP package sizes: 3 to 12-pin std., (2 to 40-pin avail.)
  • DIP package sizes: 14 & 16-pin std., (4 to 40-pin avail.)
  • Resistor matching to .005% 1PPM TC
  • Wide range of custom and low-profile sizes available. Custom circuits are designed to the specific application utilizing virtually any combination of R/L/C/D components.
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number DSN, DDN Series
Product Name Custom SIP/SIP/SM Network Resistors
Configuration Chip Array; Resistor, Capacitor Network (optional feature); Resistor, Capacitor, Diode Network (optional feature)
Category / Application General Use; Industrial
Technology / Construction Ceramic Composition (optional feature); MetalFilm (optional feature); Metal Foil (optional feature); Tantalum (optional feature); Thick Film (Chip) (optional feature); Thin Film (Chip) (optional feature); Wirewound (optional feature)
Mounting / Packaging ThroughHole
Resistance Range 0.0050 to 4.00E9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details