RCD Components, Inc. Thin Film SIP Network Resistor CL, C Series

Description
GENERAL PURPOSE Low cost! Widest selection in the industry! Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin) Wide resistance range: 10 Ω to 3M Ω Available on tape & reel 4-pin through 14-pin standard (2 through 20-pin available) R/2R Ladder Networks (Config. 7) offer 1/2LSB accuracy from 4 to 10 bits
Datasheet
Description
GENERAL PURPOSE Low cost! Widest selection in the industry! Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin) Wide resistance range: 10 Ω to 3M Ω Available on tape & reel 4-pin through 14-pin standard (2 through 20-pin available) R/2R Ladder Networks (Config. 7) offer 1/2LSB accuracy from 4 to 10 bits
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film SIP Network Resistor - CL, C Series - RCD Components, Inc.
Manchester, NH, USA
Thin Film SIP Network Resistor
CL, C Series
Thin Film SIP Network Resistor CL, C Series
GENERAL PURPOSE Low cost! Widest selection in the industry! Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin) Wide resistance range: 10 Ω to 3M Ω Available on tape & reel 4-pin through 14-pin standard (2 through 20-pin available) R/2R Ladder Networks (Config. 7) offer 1/2LSB accuracy from 4 to 10 bits

GENERAL PURPOSE

  • Low cost! Widest selection in the industry!
  • Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin) Wide resistance range: 10 Ω to 3M Ω
  • Available on tape & reel
  • 4-pin through 14-pin standard (2 through 20-pin available)
  • R/2R Ladder Networks (Config. 7) offer 1/2LSB accuracy from 4 to 10 bits
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number CL, C Series
Product Name Thin Film SIP Network Resistor
Configuration Chip Array
Category / Application General Use; Industrial
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 10 to 3.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details