RCD Components, Inc. Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-2R00-FBW

Description
WIREWOUND RESISTOR, 2 OHM, 5W, 1%; Resistance:2ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 2 OHM, 5W, 1%; Resistance:2ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 42K5283 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
42K5283
Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 42K5283
WIREWOUND RESISTOR, 2 OHM, 5W, 1%; Resistance:2ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 5W, 1%; Resistance:2ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 42K5283
Product Name Wirewound Resistor, 2 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details