RCD Components, Inc. Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-10R0-FBW

Description
WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1926 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1926
Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1926
WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 5W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision - 70183840 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision
70183840
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision 70183840
Resistor;Wirewound;R es 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 46M1926 70183840
Product Name Wirewound Resistor, 10 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound Wirewound
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details