RCD Components, Inc. Through Hole Resistors 160-101-JBW

Description
RES 100 OHM 5% 5W AXIAL
Request a Quote Datasheet
Description
RES 100 OHM 5% 5W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-160-101-JBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-160-101-JBW-ND
Through Hole Resistors 4855-160-101-JBW-ND
RES 100 OHM 5% 5W AXIAL

RES 100 OHM 5% 5W AXIAL

Buy Now Datasheet
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Silicone;Precision - 70183862 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Silicone;Precision
70183862
Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Silicone;Precision 70183862
Resistor;Wirewound;R es 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Silicone;Precision

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 4855-160-101-JBW-ND 70183862
Product Name Through Hole Resistors Resistor;Wirewound;Res 100 Ohms;Pwr-Rtg5 W;Tol 5%;Axial;Silicone;Precision
Configuration Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 100 ohms 100 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722219 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers