RCD Components, Inc. Wirewound Resistor, 10Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-1002-FBW

Description
WIREWOUND RESISTOR, 10KOHM, 5W, 1%; Resistance:10kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 10KOHM, 5W, 1%; Resistance:10kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 10Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 46M1927 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
46M1927
Wirewound Resistor, 10Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 46M1927
WIREWOUND RESISTOR, 10KOHM, 5W, 1%; Resistance:10kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 10KOHM, 5W, 1%; Resistance:10kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision - 70183846 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision
70183846
Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision 70183846
Resistor;Wirewound;R es 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 46M1927 70183846
Product Name Wirewound Resistor, 10Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) Resistor;Wirewound;Res 10 Kilohms;Pwr-Rtg 5 W;Tol 1%;Axial;Silicone;Precision
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound Wirewound
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 5-2176470-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers