RCD Components, Inc. Resistor, Wirewound, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-1001-FBW

Description
RESISTOR, WIREWOUND, 1KOHM, 5W, 1%; Resistance:1kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes
Description
RESISTOR, WIREWOUND, 1KOHM, 5W, 1%; Resistance:1kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Resistor, Wirewound, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7542 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7542
Resistor, Wirewound, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7542
RESISTOR, WIREWOUND, 1KOHM, 5W, 1%; Resistance:1kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

RESISTOR, WIREWOUND, 1KOHM, 5W, 1%; Resistance:1kohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Length:22.2mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7542
Product Name Resistor, Wirewound, 1Kohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details