RCD Components, Inc. Wirewound Resistor, 100 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 160-1000-FBW

Description
WIREWOUND RESISTOR, 100 OHM, 5W, 1%; Resistance:100ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 100 OHM, 5W, 1%; Resistance:100ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 100 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7541 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 100 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7541
Wirewound Resistor, 100 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7541
WIREWOUND RESISTOR, 100 OHM, 5W, 1%; Resistance:100ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 100 OHM, 5W, 1%; Resistance:100ohm; Product Range:100 Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:400V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7541
Product Name Wirewound Resistor, 100 Ohm, 5W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 100 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details