RCD Components, Inc.
Through Hole Resistors
135-R12-JBW
Description
RES 0.12 OHM 5% 3W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 0.12 OHM 5% 3W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4855-135-R12-JBW-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
0.1200 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Mounting / Packaging
ThroughHole
Resistance Range
10 ohms
Tolerance
5 +/- %
View Details
3 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details