RCD Components, Inc. Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 135-50R0-FBW

Description
WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7539 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7539
Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7539
WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 50 OHM, 3W, 1%; Resistance:50ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision - 70183810 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision
70183810
Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision 70183810
Resistor;Wirewound;R es 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors
Product Number 33M7539 70183810
Product Name Wirewound Resistor, 50 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) Resistor;Wirewound;Res 50 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound Wirewound
Mounting / Packaging Axial Leaded Axial Leads
Resistance Range 50 ohms 50 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details