RCD Components, Inc.
Through Hole Resistors
135-361-JTW
Description
RES 360 OHM 5% 3W AXIAL
Request a Quote
Email Supplier
Datasheet
Description
RES 360 OHM 5% 3W AXIAL
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
4855-135-361-JTWTR-ND |
|
Product Name
|
Through Hole Resistors |
|
Configuration
|
Single Resistor
|
|
Category / Application
|
General Use
|
|
Technology / Construction
|
Wirewound
|
|
Mounting / Packaging
|
Axial Leads; Axial
|
|
Resistance Range
|
360 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Nicr alloy
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications
RoHS; No
View Details
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0050 ohms
Temperature Coefficient
50 ±ppm/°C
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details