RCD Components, Inc. Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 135-25R0-FBW

Description
WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes
Description
WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 33M7538 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
33M7538
Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 33M7538
WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 25 OHM, 3W, 1%; Resistance:25ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 33M7538
Product Name Wirewound Resistor, 25 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor
Technology / Construction Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leaded
Resistance Range 25 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249287 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details