WIREWOUND RESISTOR, 1.5 OHM, 3W, 1%; Resistance:1.5ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Width:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 46M1922 |
| Product Name | Wirewound Resistor, 1.5 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) |
| Configuration | Single Resistor |
| Technology / Construction | Ceramic Composition; Coiled Wire Resistor; Wirewound |
| Mounting / Packaging | Axial Leaded |
| Resistance Range | 1.5 ohms |
| Tolerance | 1 +/- % |