RCD Components, Inc. Through Hole Resistors 135-10R0-FBW

Description
RES SILICONE WW
Request a Quote Datasheet
Description
RES SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 4855-135-10R0-FBW-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
4855-135-10R0-FBW-ND
Through Hole Resistors 4855-135-10R0-FBW-ND
RES SILICONE WW

RES SILICONE WW

Buy Now Datasheet
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision - 70183809 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision
70183809
Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision 70183809
Resistor;Wirewound;R es 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Pr ecision

Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision

Supplier's Site
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) - 68K9941 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
68K9941
Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines) 68K9941
WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 3W, 1%; Resistance:10ohm; Product Range:100 Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:140V; Resistor Technology:Ceramic; Product Length:12.7mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 4855-135-10R0-FBW-ND 70183809 68K9941
Product Name Through Hole Resistors Resistor;Wirewound;Res 10 Ohms;Pwr-Rtg 3 W;Tol 1%;Axial;Silicone;Precision Wirewound Resistor, 10 Ohm, 3W, 1%; Resistance Rcd (Resistors Coils Delaylines)
Configuration Single Resistor Single Resistor
Category / Application General Use General Use; Precision Resistor
Technology / Construction Wirewound Wirewound Ceramic Composition; Coiled Wire Resistor; Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers