RES 0.24 OHM 5% 1.5W AXIAL
| DigiKey | |
|---|---|
| Product Category | Resistors |
| Product Number | 4855-125-R24-JBW-ND |
| Product Name | Through Hole Resistors |
| Configuration | Single Resistor |
| Category / Application | General Use |
| Technology / Construction | Wirewound |
| Mounting / Packaging | Axial Leads; Axial |
| Resistance Range | 0.2400 ohms |