RCD Components, Inc. Military Grade Power Wirewound Resistor 100 Series

Description
World’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and windings of premium grade resistance wire on thermally conductive ceramic cores. Hi-temp sili - cone coating provides excellent protection & solvent resistance. Tin (or SnPb) coated copper/copperweld leads ensure proper solderabilty and extended shelf life. Marked with resis.value & tol. as minimum (custom marking avail). PULSE CAPABILITY: Excellent pulse ability is inherent with the all-welded wirewound construction, but can be enhanced by a factor of 50% or more via special Option P processing (up to 500 joules). Pulse capability is highly dependent on pulse duration, repetition rate & resis. value, consult factory. OPTIONS Option X: Low Inductance Option P: Increased Pulse Capability Option F: Flameproof Coating UL94V-0 Option ER: 100-Hour Burn-In Option B: Increased Power Radial leads (opt.R), low thermal emf (opt.E), matched sets, custom marking, cut & form, Hi-Rel screening, non-standard values, high- voltage, etc. Customized components are RCD’s speciality!
Datasheet
Description
World’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and windings of premium grade resistance wire on thermally conductive ceramic cores. Hi-temp sili - cone coating provides excellent protection & solvent resistance. Tin (or SnPb) coated copper/copperweld leads ensure proper solderabilty and extended shelf life. Marked with resis.value & tol. as minimum (custom marking avail). PULSE CAPABILITY: Excellent pulse ability is inherent with the all-welded wirewound construction, but can be enhanced by a factor of 50% or more via special Option P processing (up to 500 joules). Pulse capability is highly dependent on pulse duration, repetition rate & resis. value, consult factory. OPTIONS Option X: Low Inductance Option P: Increased Pulse Capability Option F: Flameproof Coating UL94V-0 Option ER: 100-Hour Burn-In Option B: Increased Power Radial leads (opt.R), low thermal emf (opt.E), matched sets, custom marking, cut & form, Hi-Rel screening, non-standard values, high- voltage, etc. Customized components are RCD’s speciality!
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Military Grade Power Wirewound Resistor - 100 Series - RCD Components, Inc.
Manchester, NH, USA
Military Grade Power Wirewound Resistor
100 Series
Military Grade Power Wirewound Resistor 100 Series
World’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT™ delivery program. Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and windings of premium grade resistance wire on thermally conductive ceramic cores. Hi-temp sili - cone coating provides excellent protection & solvent resistance. Tin (or SnPb) coated copper/copperweld leads ensure proper solderabilty and extended shelf life. Marked with resis.value & tol. as minimum (custom marking avail). PULSE CAPABILITY: Excellent pulse ability is inherent with the all-welded wirewound construction, but can be enhanced by a factor of 50% or more via special Option P processing (up to 500 joules). Pulse capability is highly dependent on pulse duration, repetition rate & resis. value, consult factory. OPTIONS Option X: Low Inductance Option P: Increased Pulse Capability Option F: Flameproof Coating UL94V-0 Option ER: 100-Hour Burn-In Option B: Increased Power Radial leads (opt.R), low thermal emf (opt.E), matched sets, custom marking, cut & form, Hi-Rel screening, non-standard values, high- voltage, etc. Customized components are RCD’s speciality!

World’s widest range! 0.005 Ω ~2M Ω , ±0.005% ~10%, 0.5W ~50W. Low cost, available from stock & exclusive SWIFT™ delivery program.

Series 100 resistors offer exceptional performance at an economical cost. Superior stability results from welded construction and windings of premium grade resistance wire on thermally conductive ceramic cores. Hi-temp sili - cone coating provides excellent protection & solvent resistance. Tin (or SnPb) coated copper/copperweld leads ensure proper solderabilty and extended shelf life. Marked with resis.value & tol. as minimum (custom marking avail).

PULSE CAPABILITY:

Excellent pulse ability is inherent with the all-welded wirewound construction, but can be enhanced by a factor of 50% or more via special Option P processing (up to 500 joules). Pulse capability is highly dependent on pulse duration, repetition rate & resis. value, consult factory.

OPTIONS

  • Option X: Low Inductance
  • Option P: Increased Pulse Capability
  • Option F: Flameproof Coating UL94V-0
  • Option ER: 100-Hour Burn-In
  • Option B: Increased Power
  • Radial leads (opt.R), low thermal emf (opt.E), matched sets, custom marking, cut & form, Hi-Rel screening, non-standard values, high- voltage, etc. Customized components are RCD’s speciality!
Supplier's Site Datasheet

Technical Specifications

  RCD Components, Inc.
Product Category Resistors
Product Number 100 Series
Product Name Military Grade Power Wirewound Resistor
Configuration Single Resistor
Category / Application General Use; Power Applications
Technology / Construction Ceramic Composition; Wirewound
Mounting / Packaging Axial Leads
Resistance Range 0.0050 to 2.00E6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers