RAB Lighting HID Lamp RWLED2T78YW/D10

Description
METAL HALIDE TYPE FLOODZILLA/MEGAFLOOD FLOODLIGHT FIXTURE, AL/ALX AREA LIGHTING FIXTURE APPLICATION 100 W WATTAGE MOGUL BASE TYPE 20000 LIFE IN HOUR ED28 SHAPE DESIGNATION 40000 LUMEN INITIAL INTENSITY HORIZONTAL +/- 75 DEGREE OPERATING POSITION M135/M155, PULSE START ANSI CODE/BALLAST SERIES LMH MODEL
Datasheet
Description
METAL HALIDE TYPE FLOODZILLA/MEGAFLOOD FLOODLIGHT FIXTURE, AL/ALX AREA LIGHTING FIXTURE APPLICATION 100 W WATTAGE MOGUL BASE TYPE 20000 LIFE IN HOUR ED28 SHAPE DESIGNATION 40000 LUMEN INITIAL INTENSITY HORIZONTAL +/- 75 DEGREE OPERATING POSITION M135/M155, PULSE START ANSI CODE/BALLAST SERIES LMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - RWLED2T78YW/D10 - RAB Lighting
Northvale, NJ, USA
METAL HALIDE TYPE FLOODZILLA/MEGAFLOOD FLOODLIGHT FIXTURE, AL/ALX AREA LIGHTING FIXTURE APPLICATION 100 W WATTAGE MOGUL BASE TYPE 20000 LIFE IN HOUR ED28 SHAPE DESIGNATION 40000 LUMEN INITIAL INTENSITY HORIZONTAL +/- 75 DEGREE OPERATING POSITION M135/M155, PULSE START ANSI CODE/BALLAST SERIES LMH MODEL
  • METAL HALIDE TYPE
  • FLOODZILLA/MEGAFLOOD FLOODLIGHT FIXTURE, AL/ALX AREA LIGHTING FIXTURE APPLICATION
  • 100 W WATTAGE
  • MOGUL BASE TYPE
  • 20000 LIFE IN HOUR
  • ED28 SHAPE DESIGNATION
  • 40000 LUMEN INITIAL INTENSITY
  • HORIZONTAL +/- 75 DEGREE OPERATING POSITION
  • M135/M155, PULSE START ANSI CODE/BALLAST
  • SERIES LMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category High Intensity Discharge Lamps
Product Number RWLED2T78YW/D10
Product Name HID Lamp
High Intensity Discharge Lamps Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Sodium Lamps - 707266 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Sodium
Base Type E40
Maximum Overall Length 11.22 inch (285 mm)
View Details
Deuterium Lamps and Power Supplies -  - Excelitas Technologies Corp.
Specs
Rated Average Life 2000 hours
Wavelength Range 185 µm (1.85E6 Å)
View Details
HID Lamp - LMH400/BU/O - RAB Lighting
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Mogul Base
Lamp Power 400 watts
View Details
70-Watt Super Arc High Pressure Sodium HID ED23.5 MOG Clea.. - L-4110 - Litetronics International, Inc.
Specs
High Intensity Discharge Lamps Sodium
Base Type Mogul Base
Lamp Power 70 watts
View Details