RAB Lighting HID Lamp LMH150PS

Description
METAL HALIDE TYPE WP2 SERIES WALLPACK, EZ SERIES FLOODLIGHT FIXTURE APPLICATION 150 W WATTAGE MEDIUM BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 14000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M102, PULSE START ANSI CODE/BALLAST LMH MODEL
Datasheet
Description
METAL HALIDE TYPE WP2 SERIES WALLPACK, EZ SERIES FLOODLIGHT FIXTURE APPLICATION 150 W WATTAGE MEDIUM BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 14000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M102, PULSE START ANSI CODE/BALLAST LMH MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Lamp - LMH150PS - RAB Lighting
Northvale, NJ, USA
HID Lamp
LMH150PS
HID Lamp LMH150PS
METAL HALIDE TYPE WP2 SERIES WALLPACK, EZ SERIES FLOODLIGHT FIXTURE APPLICATION 150 W WATTAGE MEDIUM BASE TYPE 15000 LIFE IN HOUR ED17 SHAPE DESIGNATION 14000 LUMEN INITIAL INTENSITY UNIVERSAL OPERATING POSITION M102, PULSE START ANSI CODE/BALLAST LMH MODEL
  • METAL HALIDE TYPE
  • WP2 SERIES WALLPACK, EZ SERIES FLOODLIGHT FIXTURE APPLICATION
  • 150 W WATTAGE
  • MEDIUM BASE TYPE
  • 15000 LIFE IN HOUR
  • ED17 SHAPE DESIGNATION
  • 14000 LUMEN INITIAL INTENSITY
  • UNIVERSAL OPERATING POSITION
  • M102, PULSE START ANSI CODE/BALLAST
  • LMH MODEL
Supplier's Site Datasheet

Technical Specifications

  RAB Lighting
Product Category High Intensity Discharge Lamps
Product Number LMH150PS
Product Name HID Lamp
High Intensity Discharge Lamps Metal Halide
Unlock Full Specs
to access all available technical data

Similar Products

Sodium Lamps - 707214 - RS Components, Ltd.
RS Components, Ltd.
Specs
High Intensity Discharge Lamps Sodium
Base Type E27
View Details
UV Curing Lamps - Amba® - Excelitas Technologies Corp.
Excelitas Technologies Corp.
Specs
High Intensity Discharge Lamps Mercury; Metal Halide
Wavelength Range 0.3650 µm (3650 Å)
Maximum Overall Length 154 inch (3900 mm)
View Details
Lamp - MP100/C/O/U/MED/4K_1395 - McWong International, Inc.
McWong International, Inc.
Specs
High Intensity Discharge Lamps Metal Halide
Base Type Medium
Rated Average Life 15000 hours
View Details
HID Lamp - LHPS100 - RAB Lighting
Specs
Base Type Medium
Lamp Power 100 watts
Rated Average Life 24000 hours
View Details