QuinStar Technology, Inc. Broadband Detector QEA Series

Description
QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They are useful for power detection, monitoring, built-in-test and frequency measurement. The detectors can also be used in millimeter-wave test systems with a wide variety of high-impedance oscilloscopes and scalar analyzers. They can be used for both CW and pulsed power measurements. They are constructed with a very rugged, reliable split-block mechanical design and are available with either positive or negative output voltage polarity. Detector adaptors for use with scalar network analyzers such as HP or Agilent 8756A are offered. • Full Waveguide Bandwidths • High Sensitivity • No Bias Required • Positive or Negative Output
Datasheet
Description
QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They are useful for power detection, monitoring, built-in-test and frequency measurement. The detectors can also be used in millimeter-wave test systems with a wide variety of high-impedance oscilloscopes and scalar analyzers. They can be used for both CW and pulsed power measurements. They are constructed with a very rugged, reliable split-block mechanical design and are available with either positive or negative output voltage polarity. Detector adaptors for use with scalar network analyzers such as HP or Agilent 8756A are offered. • Full Waveguide Bandwidths • High Sensitivity • No Bias Required • Positive or Negative Output
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Broadband Detector - QEA Series - QuinStar Technology, Inc.
Torrance, CA, USA
Broadband Detector
QEA Series
Broadband Detector QEA Series
QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They are useful for power detection, monitoring, built-in-test and frequency measurement. The detectors can also be used in millimeter-wave test systems with a wide variety of high-impedance oscilloscopes and scalar analyzers. They can be used for both CW and pulsed power measurements. They are constructed with a very rugged, reliable split-block mechanical design and are available with either positive or negative output voltage polarity. Detector adaptors for use with scalar network analyzers such as HP or Agilent 8756A are offered. • Full Waveguide Bandwidths • High Sensitivity • No Bias Required • Positive or Negative Output

QuinStar Technology’s QEA series broadband detectors cover the frequency range of 18 to 170 GHz in nine waveguide bands. These detectors provide an output voltage which is directly proportional to the power level of an RF signal without needing any external DC bias. They are useful for power detection, monitoring, built-in-test and frequency measurement. The detectors can also be used in millimeter-wave test systems with a wide variety of high-impedance oscilloscopes and scalar analyzers. They can be used for both CW and pulsed power measurements. They are constructed with a very rugged, reliable split-block mechanical design and are available with either positive or negative output voltage polarity. Detector adaptors for use with scalar network analyzers such as HP or Agilent 8756A are offered.

• Full Waveguide Bandwidths
• High Sensitivity
• No Bias Required
• Positive or Negative Output

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Phase Detectors and Comparators
Product Number QEA Series
Product Name Broadband Detector
Input Frequency Range 18000 to 170000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Detectors - HX3100 - Maury Microwave
Specs
Input Frequency Range 8 to 1200 MHz
View Details
Detectors - STZ 118 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Input Frequency Range 1000 to 18000 MHz
View Details
Monopulse Comparators - RFM020180 - KRYTAR, Inc.
Specs
Input Frequency Range 2000 to 18000 MHz
Power Level 43.01 dBm
LO/RF Isolation 21 dB
View Details
RTIQ Series I/Q Detector - RTIQ-16020 - Radar Technology, Incorporated
Radar Technology, Incorporated
Specs
Input Frequency Range 160 MHz
Connectors SMA
View Details