Quiktron, Inc. TruLink® 6-Port HDMI® Selector Switch 2215-40446-ADT

Description
Most high-definition audio/video components utilize the HDMI interface to provide crystal clear, digital sound and picture. With the wealth of devices now using HDMI, it's easy to run out of free HDMI inputs on your TV set or receiver. Our 6-port HDMI selector switch solves this problem by providing additional high-definition digital inputs for sources including DVD player, Blu-ray™, Disc and HD-DVD players, gaming systems, and high-definition cable/satellite boxes. Our HDMI selector offers 5 rear inputs plus a convenient front input for temporary connection of gaming systems or HD camcorders and cameras. Fully compatible with HDCP-enabled sources. Blue front panel LEDs display the HDMI source currently selected. Auto-sensing port selection as sources may be detected automatically, via front panel, via discrete command remote control, or CEC.
Description
Most high-definition audio/video components utilize the HDMI interface to provide crystal clear, digital sound and picture. With the wealth of devices now using HDMI, it's easy to run out of free HDMI inputs on your TV set or receiver. Our 6-port HDMI selector switch solves this problem by providing additional high-definition digital inputs for sources including DVD player, Blu-ray™, Disc and HD-DVD players, gaming systems, and high-definition cable/satellite boxes. Our HDMI selector offers 5 rear inputs plus a convenient front input for temporary connection of gaming systems or HD camcorders and cameras. Fully compatible with HDCP-enabled sources. Blue front panel LEDs display the HDMI source currently selected. Auto-sensing port selection as sources may be detected automatically, via front panel, via discrete command remote control, or CEC.

Suppliers

Company
Product
Description
Supplier Links
TruLink® 6-Port HDMI® Selector Switch - 2215-40446-ADT - Quiktron, Inc.
Albia, IA, USA
TruLink® 6-Port HDMI® Selector Switch
2215-40446-ADT
TruLink® 6-Port HDMI® Selector Switch 2215-40446-ADT
Most high-definition audio/video components utilize the HDMI interface to provide crystal clear, digital sound and picture. With the wealth of devices now using HDMI, it's easy to run out of free HDMI inputs on your TV set or receiver. Our 6-port HDMI selector switch solves this problem by providing additional high-definition digital inputs for sources including DVD player, Blu-ray™, Disc and HD-DVD players, gaming systems, and high-definition cable/satellite boxes. Our HDMI selector offers 5 rear inputs plus a convenient front input for temporary connection of gaming systems or HD camcorders and cameras. Fully compatible with HDCP-enabled sources. Blue front panel LEDs display the HDMI source currently selected. Auto-sensing port selection as sources may be detected automatically, via front panel, via discrete command remote control, or CEC.

Most high-definition audio/video components utilize the HDMI interface to provide crystal clear, digital sound and picture. With the wealth of devices now using HDMI, it's easy to run out of free HDMI inputs on your TV set or receiver. Our 6-port HDMI selector switch solves this problem by providing additional high-definition digital inputs for sources including DVD player, Blu-ray™, Disc and HD-DVD players, gaming systems, and high-definition cable/satellite boxes.
Our HDMI selector offers 5 rear inputs plus a convenient front input for temporary connection of gaming systems or HD camcorders and cameras. Fully compatible with HDCP-enabled sources. Blue front panel LEDs display the HDMI source currently selected. Auto-sensing port selection as sources may be detected automatically, via front panel, via discrete command remote control, or CEC.

Supplier's Site

Technical Specifications

  Quiktron, Inc.
Product Category Video Switchers
Product Number 2215-40446-ADT
Product Name TruLink® 6-Port HDMI® Selector Switch
Unlock Full Specs
to access all available technical data

Similar Products

4x1 4K HDMI Switch - VSW-HDMI4X1-4K - Black Box
Specs
Range Desktop-type power supply Input: 100-240 VAC, 50-60 Hz, 45 VA Input Connector: IEC320 C14 Output: 9 VDC, 1.5 Amp over a 2.5-mm barrel plug
Operating Temperature 32 to 104 F (0.0 to 40 C)
View Details
Video Routers - VX160 - Thinklogical
Specs
Features Computer Interface
Mounting Rack Mount
Inputs 160
View Details
Crossover Toggle Switch - Model 7280 - Electro Standards Laboratories
Electro Standards Laboratories
Specs
Mounting Desktop or Stand-alone
Inputs 2
Ouputs 2
View Details