90M15B -- QUARTZ FILTERS - QUARTZ FILTERS METAL PACKAGED - SMD TYPE
QuartzCom AG
Quartz Filters - Quartz Filters Metal packaged - SMD Type
90M15B
Description
Nominal Frequency:
90.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
25 dB / ±25kHz
Loss:
3.5 dB
-
QuartzCom AG
-
QuartzCom AG
Datasheet
Description
Nominal Frequency:
90.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
25 dB / ±25kHz
Loss:
3.5 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Metal packaged - SMD Type
90M15B
Nominal Frequency:
90.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
25 dB / ±25kHz
Loss:
3.5 dB
| Nominal Frequency: | 90.0000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±7.5 kHz |
| Attenuation Band: | 25 dB / ±25kHz |
| Loss: | 3.5 dB |
Supplier's Site
Datasheet
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type
90M15B
Nominal Frequency:
90.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±7.5 kHz
Attenuation Band:
25 dB / ±25kHz
Loss:
3.5 dB
| Nominal Frequency: | 90.0000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±7.5 kHz |
| Attenuation Band: | 25 dB / ±25kHz |
| Loss: | 3.5 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
90M15B |
|
Product Name
|
Quartz Filters - Quartz Filters Metal packaged - SMD Type |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Co-existence BAW Filter
Standards and Certifications
RoHS
View Details
Filter Category
Active Filter
Filter Type
Low Pass; Low pass filter
Standards and Certifications
RoHS
View Details
Filter Category
Quartz / Crystal Filter
Fc
21400 kHz
View Details