45S30BF -- QUARTZ FILTERS - QUARTZ FILTERS CERAMIC PACKAGED
QuartzCom AG
Quartz Filters - Quartz Filters Ceramic packaged
45S30BF
Description
Nominal Frequency:
45.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±15.0 kHz
Attenuation Band:
30 dB / ±50 kHz
Loss:
3.0 dB
Description
Nominal Frequency:
45.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±15.0 kHz
Attenuation Band:
30 dB / ±50 kHz
Loss:
3.0 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Ceramic packaged
45S30BF
Nominal Frequency:
45.0000 MHz
Pole No.:
4
Pass Band:
3 dB / ±15.0 kHz
Attenuation Band:
30 dB / ±50 kHz
Loss:
3.0 dB
| Nominal Frequency: | 45.0000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±15.0 kHz |
| Attenuation Band: | 30 dB / ±50 kHz |
| Loss: | 3.0 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
45S30BF |
|
Product Name
|
Quartz Filters - Quartz Filters Ceramic packaged |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Low Pass; Elliptic, low pass filter
Standards and Certifications
RoHS
View Details
Filter Category
Quartz / Crystal Filter
Fc
45000 kHz
View Details