45S12BF10 -- QUARTZ FILTERS - QUARTZ FILTERS CERAMIC PACKAGED
QuartzCom AG
Quartz Filters - Quartz Filters Ceramic packaged
45S12BF10
Description
Nominal Frequency:
45.1000 MHz
Pole No.:
4
Pass Band:
3 dB / ±6.0 kHz
Attenuation Band:
30 dB / ±20 kHz
Loss:
3.0 dB
Description
Nominal Frequency:
45.1000 MHz
Pole No.:
4
Pass Band:
3 dB / ±6.0 kHz
Attenuation Band:
30 dB / ±20 kHz
Loss:
3.0 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Ceramic packaged
45S12BF10
Nominal Frequency:
45.1000 MHz
Pole No.:
4
Pass Band:
3 dB / ±6.0 kHz
Attenuation Band:
30 dB / ±20 kHz
Loss:
3.0 dB
| Nominal Frequency: | 45.1000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±6.0 kHz |
| Attenuation Band: | 30 dB / ±20 kHz |
| Loss: | 3.0 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
45S12BF10 |
|
Product Name
|
Quartz Filters - Quartz Filters Ceramic packaged |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Standards and Certifications
RoHS
Package Type
Reel
View Details
Filter Category
Active Filter
Filter Class
Switched Capacitor
Standards and Certifications
RoHS
View Details
Filter Category
Quartz / Crystal Filter
Fc
32768 kHz
View Details