21S12B -- QUARTZ FILTERS - QUARTZ FILTERS CERAMIC PACKAGED
QuartzCom AG
Quartz Filters - Quartz Filters Ceramic packaged
21S12B
Description
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±6.0 kHz
Attenuation Band:
30 dB / ±20 kHz
Loss:
2.5 dB
Description
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±6.0 kHz
Attenuation Band:
30 dB / ±20 kHz
Loss:
2.5 dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Ceramic packaged
21S12B
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±6.0 kHz
Attenuation Band:
30 dB / ±20 kHz
Loss:
2.5 dB
| Nominal Frequency: | 21.4000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±6.0 kHz |
| Attenuation Band: | 30 dB / ±20 kHz |
| Loss: | 2.5 dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
21S12B |
|
Product Name
|
Quartz Filters - Quartz Filters Ceramic packaged |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Digital
View Details
Filter Category
Active Filter
Filter Type
GaAs VPIN Limiter
Standards and Certifications
RoHS
View Details
Filter Category
Active Filter
Filter Type
Low Pass; Low pass filter
Standards and Certifications
RoHS
View Details
Filter Category
Quartz / Crystal Filter
Fc
45000 kHz
View Details