21M7B -- QUARTZ FILTERS - QUARTZ FILTERS METAL PACKAGED - THROUGH HOLE TYPE
QuartzCom AG
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type
21M7B
Description
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
40 dB / ±14 kHz
Loss:
2.5dB
-
QuartzCom AG
-
QuartzCom AG
Datasheet
Description
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
40 dB / ±14 kHz
Loss:
2.5dB
Datasheet
Suppliers
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type
21M7B
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
40 dB / ±14 kHz
Loss:
2.5dB
| Nominal Frequency: | 21.4000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±3.75 kHz |
| Attenuation Band: | 40 dB / ±14 kHz |
| Loss: | 2.5dB |
Supplier's Site
Datasheet
Quartz Filters - Quartz Filters Metal packaged - SMD Type
21M7B
Nominal Frequency:
21.4000 MHz
Pole No.:
4
Pass Band:
3 dB / ±3.75 kHz
Attenuation Band:
40 dB / ±14 kHz
Loss:
2.5dB
| Nominal Frequency: | 21.4000 MHz |
| Pole No.: | 4 |
| Pass Band: | 3 dB / ±3.75 kHz |
| Attenuation Band: | 40 dB / ±14 kHz |
| Loss: | 2.5dB |
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
IC Electronic Filters |
|
Product Number
|
21M7B |
|
Product Name
|
Quartz Filters - Quartz Filters Metal packaged - Through Hole Type |
|
Filter Category
|
Quartz / Crystal Filter
|
Unlock Full Specs
to access all available technical data
Similar Products
Filter Category
Active Filter
Filter Type
Low Pass; Low Pass Filter
Filter Class
Switched Capacitor
View Details
Filter Category
Quartz / Crystal Filter
Fc
45000 kHz
View Details