Quantum Storage Systems Wire Shelf, 21 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 2160S

Description
WIRE SHELF, 21" X 60", SS, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21" X 60", SS, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9368 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9368
Wire Shelf, 21 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9368
WIRE SHELF, 21" X 60", SS, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21" X 60", SS, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9368
Product Name Wire Shelf, 21 X 60, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE1T-HE991201B - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details
Server Rack Shelves - 1863002 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 6.89 inch (175 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Open Shelving, 8Shelves, 56Bins, Clear; Shelving Unit Type Quantum Storage - 42AC8726 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details