Quantum Storage Systems Wire Shelf, 21x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 2160P

Description
WIRE SHELF, 21"X60", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
WIRE SHELF, 21"X60", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Shelf, 21x60, Proform, 600-800Lb; Shelf Depth Quantum Storage - 42AC9367 - Newark, An Avnet Company
Chicago, IL, United States
Wire Shelf, 21x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
42AC9367
Wire Shelf, 21x60, Proform, 600-800Lb; Shelf Depth Quantum Storage 42AC9367
WIRE SHELF, 21"X60", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

WIRE SHELF, 21"X60", PROFORM, 600-800LB; Shelf Depth:21"; Shelf Width:60"; Load Capacity:800lb; Shelf Material:Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9367
Product Name Wire Shelf, 21x60, Proform, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 24u-cabinet-27943 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Server Rack Shelves - 1863296 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 15.83 inch (402 mm)
Length 15.83 inch (402 mm)
View Details
Specialized storage - SRP0410 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 48 inch (1219 mm)
Length 87 inch (2210 mm)
View Details
Open Shelving, 13Shelves, 72Bins, Grey; Shelving Unit Type Quantum Storage - 44AC9012 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving
Shelving/Racking Options Open
View Details