Quantum Storage Systems Solid Shelf, 21 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 2154SS

Description
SOLID SHELF, 21" X 54", SS, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 54", SS, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage - 42AC9365 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
42AC9365
Solid Shelf, 21 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage 42AC9365
SOLID SHELF, 21" X 54", SS, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 54", SS, 600-800LB; Shelf Depth:21"; Shelf Width:54"; Load Capacity:600lb; Shelf Material:Stainless Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9365
Product Name Solid Shelf, 21 X 54, Ss, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Shelving with Sloped Shelves - SRE2T-GH870501 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 30 inch (762 mm)
View Details
Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Storage Racking - 2761184 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Racking
Depth 17.72 inch (450 mm)
Width 17.72 inch (450 mm)
View Details
Wire Shelf, 14 X 48, Chrome, 600-800Lb; Shelf Depth Quantum Storage - 42AC8776 - Newark, An Avnet Company
Specs
Category Industrial
Type Shelving; Wire
Capacity 800 lbs (363 kg)
View Details