Quantum Storage Systems Solid Shelf, 21 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage 2148SG

Description
SOLID SHELF, 21" X 48", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet
Description
SOLID SHELF, 21" X 48", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid Shelf, 21 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage - 42AC9360 - Newark, An Avnet Company
Chicago, IL, United States
Solid Shelf, 21 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage
42AC9360
Solid Shelf, 21 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage 42AC9360
SOLID SHELF, 21" X 48", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

SOLID SHELF, 21" X 48", STEEL, 600-800LB; Shelf Depth:21"; Shelf Width:48"; Load Capacity:600lb; Shelf Material:Galvanised Steel; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Shelving and Racking
Product Number 42AC9360
Product Name Solid Shelf, 21 X 48, Steel, 600-800Lb; Shelf Depth Quantum Storage
Category Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Server Rack Shelves - 2228276 - RS Components, Ltd.
Specs
Type Shelving; Racking
Capacity 44.1 lbs (20 kg)
Depth 15.79 inch (401 mm)
View Details
Mechanical Products / 19'' Cabinets - 42u-cabinet-27944 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
View Details
Shelving with drawers - R5SEE-752401 - Rousseau Metal Inc.
Specs
Category Industrial
Type Shelving
Depth 24 inch (610 mm)
View Details